XP Power DC DC Converters QHL75300S48

Description
Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 450V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 450V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-QHL75300S48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-QHL75300S48-ND
DC DC Converters 1470-QHL75300S48-ND
Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 450V Input

Isolated Module DC DC Converter 1 Output 48V 1.56A 180V - 450V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.56A; Power Supply Approvals Xp Power - 50AJ9505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.56A; Power Supply Approvals Xp Power
50AJ9505
Dc-Dc Converter, 48V, 1.56A; Power Supply Approvals Xp Power 50AJ9505
DC-DC CONVERTER, 48V, 1.56A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.56A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.56A; Power Supply Approvals:-; Input Ratio:2.5:1; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.56A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-QHL75300S48-ND 50AJ9505
Product Name DC DC Converters Dc-Dc Converter, 48V, 1.56A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.56 amps 1.56 amps
DC Input Voltage 180.0 to 450.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details