Isolated Module DC DC Converter 1 Output 48V 6.25A 18V - 75V Input
DC/DC CONVERTER, 300W, 48V, 6.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Width:57.9mmRoHS Compliant: Yes
DC-DC CONVERTER, 300W, 48V, 6.25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-4164-ND | 82X2425 | 36AJ4094 |
| Product Name | DC DC Converters | Dc/dc Converter, 300W, 48V, 6.25A; Power Supply Approvals Xp Power | Dc-Dc Converter, 300W, 48V, 6.25A; No. Of Outputs Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 6.25 amps | 6.25 amps | 6.25 amps |
| DC Input Voltage | 18.0 to 75.0 volts |