XP Power DC DC Converters Q025-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3307-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3307-ND
DC DC Converters 1470-3307-ND
High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 250V 2mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y6121 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y6121
Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y6121
DC-DC CONVERTER, 250V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 250V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 250V, 2000Ua; No. Of Outputs Xp Power - 84Y6442 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250V, 2000Ua; No. Of Outputs Xp Power
84Y6442
Dc-Dc Converter, 250V, 2000Ua; No. Of Outputs Xp Power 84Y6442
DC-DC CONVERTER, 250V, 2000UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:250V; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

DC-DC CONVERTER, 250V, 2000UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:250V; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3307-ND 78Y6121 84Y6442
Product Name DC DC Converters Dc-Dc Converter, 250V, 2000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 250V, 2000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0020 amps 0.0020 amps 0.0020 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details