XP Power DC DC Converters Q60N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 83µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 83µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3345-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3345-ND
DC DC Converters 1470-3345-ND
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 83µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -6000V 83µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -6Kv, 83Ua; High Voltage Power Supply Type Xp Power - 78Y6159 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -6Kv, 83Ua; High Voltage Power Supply Type Xp Power
78Y6159
Dc-Dc Converter, -6Kv, 83Ua; High Voltage Power Supply Type Xp Power 78Y6159
DC-DC CONVERTER, -6KV, 83UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:83µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -6KV, 83UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:83µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3345-ND 78Y6159
Product Name DC DC Converters Dc-Dc Converter, -6Kv, 83Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details