XP Power DC DC Converters QSB10024S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4125-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4125-ND
DC DC Converters 1470-4125-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 100W, 3.3V, 30A; Power Supply Approvals Xp Power - 82X2394 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 100W, 3.3V, 30A; Power Supply Approvals Xp Power
82X2394
Dc/dc Converter, 100W, 3.3V, 30A; Power Supply Approvals Xp Power 82X2394
DC/DC CONVERTER, 100W, 3.3V, 30A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 100W, 3.3V, 30A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4125-ND 82X2394
Product Name DC DC Converters Dc/dc Converter, 100W, 3.3V, 30A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CC6-4805SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers