XP Power DC DC Converters Q03-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3310-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3310-ND
DC DC Converters 1470-3310-ND
High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 300V 1.667mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power - 78Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power
78Y6124
Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power 78Y6124
DC-DC CONVERTER, 300V, 1667UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.667mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 1667UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1.667mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3310-ND 78Y6124
Product Name DC DC Converters Dc-Dc Converter, 300V, 1667Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.0017 amps 0.0017 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details