U.S. Plastic Corporation Acid/Corrosive Cabinets 4401

Description
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight
Description
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

Suppliers

Company
Product
Description
Supplier Links
Acid/Corrosive Cabinets - 4401 - U.S. Plastic Corporation
Lima, OH, USA
Acid/Corrosive Cabinets
4401
Acid/Corrosive Cabinets 4401
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4401
Product Name Acid/Corrosive Cabinets
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Boxes - 1231798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details