U.S. Plastic Corporation Eagle Safety Cabinets 4 Gallon Capacity 4451

Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This small unit is ideal for small areas. One shelf divides the cabinet for optimal storage. Can be used on counter tops, work benched, or on the floor. One self-closing door. Weight 70lbs.
Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This small unit is ideal for small areas. One shelf divides the cabinet for optimal storage. Can be used on counter tops, work benched, or on the floor. One self-closing door. Weight 70lbs.

Suppliers

Company
Product
Description
Supplier Links
Eagle Safety Cabinets 4 Gallon Capacity - 4451 - U.S. Plastic Corporation
Lima, OH, USA
Eagle Safety Cabinets 4 Gallon Capacity
4451
Eagle Safety Cabinets 4 Gallon Capacity 4451
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This small unit is ideal for small areas. One shelf divides the cabinet for optimal storage. Can be used on counter tops, work benched, or on the floor. One self-closing door. Weight 70lbs.

Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This small unit is ideal for small areas. One shelf divides the cabinet for optimal storage. Can be used on counter tops, work benched, or on the floor. One self-closing door. Weight 70lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4451
Product Name Eagle Safety Cabinets 4 Gallon Capacity
Type Safety Cabinet; Storage Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details