U.S. Plastic Corporation Acid/Corrosive Cabinets 4400

Description
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight
Description
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

Suppliers

Company
Product
Description
Supplier Links
Acid/Corrosive Cabinets - 4400 - U.S. Plastic Corporation
Lima, OH, USA
Acid/Corrosive Cabinets
4400
Acid/Corrosive Cabinets 4400
For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy powder coating. Powder coating gives superior protection against chemical spills. For additional protection, each cabinet is supplied with high-density polyethylene trays for the shelves and bottom of cabinets. FM Approved. Must ship Motor Freight

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4400
Product Name Acid/Corrosive Cabinets
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1770292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 49.21 inch (1250 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SHC-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details