U.S. Plastic Corporation Paint/Ink Safety Cabinets 4417

Description
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight
Description
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

Suppliers

Company
Product
Description
Supplier Links
Paint/Ink Safety Cabinets - 4417 - U.S. Plastic Corporation
Lima, OH, USA
Paint/Ink Safety Cabinets
4417
Paint/Ink Safety Cabinets 4417
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4417
Product Name Paint/Ink Safety Cabinets
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

ESD Cabinets - 1212704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details