U.S. Plastic Corporation Paint/Ink Safety Cabinets 4418

Description
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight
Description
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

Suppliers

Company
Product
Description
Supplier Links
Paint/Ink Safety Cabinets - 4418 - U.S. Plastic Corporation
Lima, OH, USA
Paint/Ink Safety Cabinets
4418
Paint/Ink Safety Cabinets 4418
This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air space between walls. Both upper and lower vents have fire baffle and cabinets have grounded attachment, 3-point key lock and 2" raised, leak proof doorsills. FM Approved. Must ship Motor Freight

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4418
Product Name Paint/Ink Safety Cabinets
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Bending tool storage - N5BADG-3401L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Storage Cabinets - 1271516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 31.50 inch (800 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details