U.S. Plastic Corporation Wall Mounted 24 Gallon Capacity Safety Storage Cabinets 4448

Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. Over the counter storage optimizes limited space in work areas. Convenient eye-level storage of frequently used solvents. Three shelves provide ample storage space in compact area. 24 Gallon capacities. Two Manual closing doors.
Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. Over the counter storage optimizes limited space in work areas. Convenient eye-level storage of frequently used solvents. Three shelves provide ample storage space in compact area. 24 Gallon capacities. Two Manual closing doors.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted 24 Gallon Capacity Safety Storage Cabinets - 4448 - U.S. Plastic Corporation
Lima, OH, USA
Wall Mounted 24 Gallon Capacity Safety Storage Cabinets
4448
Wall Mounted 24 Gallon Capacity Safety Storage Cabinets 4448
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. Over the counter storage optimizes limited space in work areas. Convenient eye-level storage of frequently used solvents. Three shelves provide ample storage space in compact area. 24 Gallon capacities. Two Manual closing doors.

Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. Over the counter storage optimizes limited space in work areas. Convenient eye-level storage of frequently used solvents. Three shelves provide ample storage space in compact area. 24 Gallon capacities. Two Manual closing doors.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4448
Product Name Wall Mounted 24 Gallon Capacity Safety Storage Cabinets
Type Safety Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Tool Bags - 134753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 20.00 inch (508 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details