DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 650 700 750 800 850 900 930 940 950 960 970 980 987 988 989 990 991 992 993 994 995 996 997 998 999 1000 1010 1020 1030 1040 1050 1100 1150 1200 1250 1300 1350 1500 1569
Product Name Notes
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
100 Position Connector Array, Male Pins Surface Mount Gold

<< Prev Next >>