DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 860 870 880 890 900 910 917 918 919 920 921 922 923 924 925 926 927 928 929 930 940 950 960 970 980 1000 1050 1100 1150 1200 1250 1500 1569
Product Name Notes
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

<< Prev Next >>