DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 250 300 350 400 450 500 520 530 540 550 560 570 577 578 579 580 581 582 583 584 585 586 587 588 589 590 600 610 620 630 640 650 700 750 800 850 900 1000 1500 1569
Product Name Notes
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

<< Prev Next >>