DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1103
1104
1105
1106
1107
1108
1109
1110
1111
1112
1113
1114
1115
1120
1130
1140
1150
1160
1170
1200
1250
1300
1350
1400
1450
1500
1569
| Product Name | Notes |
|---|---|
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 74 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 76 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| 64 Position Connector Socket, Center Strip Contacts Surface Mount Gold |
| << Prev | Next >> |