DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1040 1050 1060 1070 1080 1090 1092 1093 1094 1095 1096 1097 1098 1099 1100 1101 1102 1103 1104 1110 1120 1130 1140 1150 1160 1200 1250 1300 1350 1400 1450 1500 1569
Product Name Notes
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"39 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"40 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"41 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"42 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

<< Prev Next >>