DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 960 970 980 990 1000 1010 1013 1014 1015 1016 1017 1018 1019 1020 1021 1022 1023 1024 1025 1030 1040 1050 1060 1070 1080 1100 1150 1200 1250 1300 1350 1500 1569
Product Name Notes
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
"64 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

<< Prev Next >>