EDAC, Inc. Edgeboard Connectors 846-078-520-207

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-078-520-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-078-520-207-ND
Edgeboard Connectors 151-846-078-520-207-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK3571 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK3571
Connector Rohs Compliant Edac 14AK3571
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-078-520-207-ND 14AK3571
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
Nano Circular Connectors - A79110-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 11321 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers