U.S. Plastic Corporation LEWISBins+ Plastic Box Bins 54103

Description
This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has inside dimensions of 3"L x 3.4"W.
Description
This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has inside dimensions of 3"L x 3.4"W.

Suppliers

Company
Product
Description
Supplier Links
LEWISBins+ Plastic Box Bins - 54103 - U.S. Plastic Corporation
Lima, OH, USA
LEWISBins+ Plastic Box Bins
54103
LEWISBins+ Plastic Box Bins 54103
This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has inside dimensions of 3"L x 3.4"W.

This 3-1/2"L x 4"W x 2"H Plastibox Part Bins has inside dimensions of 3"L x 3.4"W.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 54103
Product Name LEWISBins+ Plastic Box Bins
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 218583 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details