U.S. Plastic Corporation 12" Supply Box 55335

Description
Perfect all-purpose storage box for craft supplies. Compact size for storing in drawers. Durable molded-plastic endures repeated handling. Secure-lock latch wont pop open. Lock-tight latch prevents accidental openings. Clear box with purple handle. 6" x 12" x 4".
Description
Perfect all-purpose storage box for craft supplies. Compact size for storing in drawers. Durable molded-plastic endures repeated handling. Secure-lock latch wont pop open. Lock-tight latch prevents accidental openings. Clear box with purple handle. 6" x 12" x 4".

Suppliers

Company
Product
Description
Supplier Links
12
Lima, OH, USA
12" Supply Box
55335
12" Supply Box 55335
Perfect all-purpose storage box for craft supplies. Compact size for storing in drawers. Durable molded-plastic endures repeated handling. Secure-lock latch wont pop open. Lock-tight latch prevents accidental openings. Clear box with purple handle. 6" x 12" x 4".

Perfect all-purpose storage box for craft supplies. Compact size for storing in drawers. Durable molded-plastic endures repeated handling. Secure-lock latch wont pop open. Lock-tight latch prevents accidental openings. Clear box with purple handle. 6" x 12" x 4".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 55335
Product Name 12" Supply Box
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details