U.S. Plastic Corporation Document Storage Box 3833

Description
Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with a Document Storage Box. Weather resistant polyethylene case is durable and rustproof. Each has a smooth area to add you own labels for easy identification of contents. Bright red color is highly visible. High density polyethylene is durable, rustproof and easy-to-clean. Comes with heavy-duty double sided tape for mounting on surfaces that should not be penetrated by hardware, such as safety cabinets. Four built-in mounting holes provide added mounting options. Affix to machinery, cabinets, equipment, walls or anywhere you need protected document storage. Accepts padlock when security is a concern. Weather resistant, no metal parts to corrode - keeps papers clean and dry in dusty, harsh environments. Interior 11.5"H x 8.75"W x 1.625"D. Exterior 12.5"H x 10.25"W x 2.25"D. Loke hole .25" dia.
Description
Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with a Document Storage Box. Weather resistant polyethylene case is durable and rustproof. Each has a smooth area to add you own labels for easy identification of contents. Bright red color is highly visible. High density polyethylene is durable, rustproof and easy-to-clean. Comes with heavy-duty double sided tape for mounting on surfaces that should not be penetrated by hardware, such as safety cabinets. Four built-in mounting holes provide added mounting options. Affix to machinery, cabinets, equipment, walls or anywhere you need protected document storage. Accepts padlock when security is a concern. Weather resistant, no metal parts to corrode - keeps papers clean and dry in dusty, harsh environments. Interior 11.5"H x 8.75"W x 1.625"D. Exterior 12.5"H x 10.25"W x 2.25"D. Loke hole .25" dia.

Suppliers

Company
Product
Description
Supplier Links
Document Storage Box - 3833 - U.S. Plastic Corporation
Lima, OH, USA
Document Storage Box
3833
Document Storage Box 3833
Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with a Document Storage Box. Weather resistant polyethylene case is durable and rustproof. Each has a smooth area to add you own labels for easy identification of contents. Bright red color is highly visible. High density polyethylene is durable, rustproof and easy-to-clean. Comes with heavy-duty double sided tape for mounting on surfaces that should not be penetrated by hardware, such as safety cabinets. Four built-in mounting holes provide added mounting options. Affix to machinery, cabinets, equipment, walls or anywhere you need protected document storage. Accepts padlock when security is a concern. Weather resistant, no metal parts to corrode - keeps papers clean and dry in dusty, harsh environments. Interior 11.5"H x 8.75"W x 1.625"D. Exterior 12.5"H x 10.25"W x 2.25"D. Loke hole .25" dia.

Accessible storage and protection. Ideal for MSDS sheets or instruction manuals. Keep important manuals and papers secure and readily available to users while protecting them from moisture and dirt with a Document Storage Box. Weather resistant polyethylene case is durable and rustproof. Each has a smooth area to add you own labels for easy identification of contents. Bright red color is highly visible. High density polyethylene is durable, rustproof and easy-to-clean. Comes with heavy-duty double sided tape for mounting on surfaces that should not be penetrated by hardware, such as safety cabinets. Four built-in mounting holes provide added mounting options. Affix to machinery, cabinets, equipment, walls or anywhere you need protected document storage. Accepts padlock when security is a concern. Weather resistant, no metal parts to corrode - keeps papers clean and dry in dusty, harsh environments. Interior 11.5"H x 8.75"W x 1.625"D. Exterior 12.5"H x 10.25"W x 2.25"D. Loke hole .25" dia.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 3833
Product Name Document Storage Box
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details