4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Gray 14 AWG Braid 100.0' (30.5m)
CABLE 4COND 14AWG GRAY SHLD
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
ÖLFLEX® 190 CY 4G2.5 14/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x2.5mm² (14 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601404CY-25-ND | 2181-601404CY-ND | 69AC7610 | 72J7800 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa | Olflex | Control cable Lapp ÖLFLEX 190 CY 4G2.5 14/4C (4x2.5/14 AWG) - 601404CY |
| Product Category | Cable | Cable | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper | Copper | |||
| Cable Shielding | Braid | Braid | |||
| Number of Conductors | 4 # | 4 # |