4 Conductor Multi-Conductor Cable Gray 14 AWG 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 14 AWG 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Gray 14 AWG 10.00' (3.05m)
CABLE 4COND 14AWG GRAY
ÖLFLEX® 190 4G2.5 14/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x2.5 mm² (14 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601404-50-ND | 2181-601404-ND | 69AC7609 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Control cable Lapp ÖLFLEX 190 4G2.5 14/4C (4x2.5/14 AWG) - 601404 | Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 4 # | 4 # | ||
| North American | 14 AWG | 14 AWG |