LAPP Multiple Conductor Cables 601818

Description
CABLE 18 COND 18 AWG GRAY
Request a Quote Datasheet
Description
CABLE 18 COND 18 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601818-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601818-ND
Multiple Conductor Cables 2181-601818-ND
CABLE 18 COND 18 AWG GRAY

CABLE 18 COND 18 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-601818-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601818-DS-ND
Multiple Conductor Cables 2181-601818-DS-ND
CABLE 18 COND 18 AWG GRAY FEET

CABLE 18 COND 18 AWG GRAY FEET

Buy Now Datasheet
Unshld Flex Cable, 18Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7634 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 18Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7634
Unshld Flex Cable, 18Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7634
UNSHLD FLEX CABLE, 18COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 18COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable; Cable Shielding Olflex - 01F2575 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F2575
Multiconductor Cable; Cable Shielding Olflex 01F2575
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:19 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:19 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 18G1.0 18/18C (18x1.0/18 AWG) - 601818 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 18G1.0 18/18C (18x1.0/18 AWG) - 601818
Control cable Lapp ÖLFLEX 190 18G1.0 18/18C (18x1.0/18 AWG) - 601818
ÖLFLEX® 190 18G1.0 18/18C is a multi-conductor cable with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 18x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 18G1.0 18/18C is a multi-conductor cable with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 18x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181-601818-ND 69AC7634 01F2575
Product Name Multiple Conductor Cables Unshld Flex Cable, 18Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Multiconductor Cable; Cable Shielding Olflex Control cable Lapp ÖLFLEX 190 18G1.0 18/18C (18x1.0/18 AWG) - 601818
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 18 #
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details