LAPP Multiple Conductor Cables 602005

Description
CABLE 5 COND 20 AWG GRAY
Request a Quote Datasheet
Description
CABLE 5 COND 20 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-602005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602005-ND
Multiple Conductor Cables 2181-602005-ND
CABLE 5 COND 20 AWG GRAY

CABLE 5 COND 20 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-602005-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602005-DS-ND
Multiple Conductor Cables 2181-602005-DS-ND
CABLE 5 COND 20 AWG GRAY FEET

CABLE 5 COND 20 AWG GRAY FEET

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 5G0.5 20/5C (5x0.5/20 AWG) - 602005 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 5G0.5 20/5C (5x0.5/20 AWG) - 602005
Control cable Lapp ÖLFLEX 190 5G0.5 20/5C (5x0.5/20 AWG) - 602005
ÖLFLEX® 190 5G0.5 20/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x0.5 mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 5G0.5 20/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x0.5 mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7639 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7639
Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7639
UNSHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Olflex 190 5X0.5 20/5C Ul/csa Ce Olflex - 85C3018 - Newark, An Avnet Company
Chicago, IL, United States
Olflex 190 5X0.5 20/5C Ul/csa Ce Olflex
85C3018
Olflex 190 5X0.5 20/5C Ul/csa Ce Olflex 85C3018
OLFLEX 190 5X0.5 20/5C UL/CSA CE

OLFLEX 190 5X0.5 20/5C UL/CSA CE

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181-602005-ND 69AC7639 85C3018
Product Name Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 5G0.5 20/5C (5x0.5/20 AWG) - 602005 Unshld Flex Cable, 5Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa Olflex 190 5X0.5 20/5C Ul/csa Ce Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details