4 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
CABLE 4COND 22AWG GRAY SHLD
UNITRONIC® 300 S 22/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 4x0.38mm² (22 AWG). Specially formulated gray PVC jacket, blended PVC insulation, tri-laminate foil shield and tinned copper braid (75% coverage) with drain wire. Suitable for use in cable tray.
SHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-302204S-25-ND | 2181-302204S-ND | 69AC7538 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Control cable Lapp UNITRONIC 300 S 22/4C (4x0.38/22 AWG) - 302204S | Shld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | Foil Braid | Braid |