LAPP Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 302004

Description
UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7531
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7531
UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp UNITRONIC 300 20/4C (4x0.62/20 AWG) - 302004 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp UNITRONIC 300 20/4C (4x0.62/20 AWG) - 302004
Control cable Lapp UNITRONIC 300 20/4C (4x0.62/20 AWG) - 302004
UNITRONIC® 300 20/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Cross-sectional area: 4x0.62mm² (20 AWG), Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

UNITRONIC® 300 20/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Cross-sectional area: 4x0.62mm² (20 AWG), Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7531
Product Name Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp UNITRONIC 300 20/4C (4x0.62/20 AWG) - 302004
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/525-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers