4 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)
CABLE 4COND 22AWG GRAY
Lapp 302204 Data Cable
UNSHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Unshielded
UNITRONIC® 300 22/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 4x0.38mm² (22 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-302204-25-ND | 2181-302204-ND | 2832195 | 69AC7537 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa | Control cable Lapp UNITRONIC 300 22/4C (4x0.38/22 AWG) - 302204 |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper, Tinned | |||
| Number of Conductors | 4 # | 4 # |