LAPP Multiple Conductor Cables 601802CY

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601802CY-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802CY-25-ND
Multiple Conductor Cables 2181-601802CY-25-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802CY-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802CY-10-ND
Multiple Conductor Cables 2181-601802CY-10-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802CY-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802CY-50-ND
Multiple Conductor Cables 2181-601802CY-50-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802CY-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802CY-100-ND
Multiple Conductor Cables 2181-601802CY-100-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802CY-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802CY-ND
Multiple Conductor Cables 2181-601802CY-ND
CABLE 2COND 18AWG GRAY SHLD

CABLE 2COND 18AWG GRAY SHLD

Buy Now Datasheet
Shld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7622 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7622
Shld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7622
SHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 CY 2X1.0 18/2C (2x1.0/18 AWG) - 601802CY -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 CY 2X1.0 18/2C (2x1.0/18 AWG) - 601802CY
Control cable Lapp ÖLFLEX 190 CY 2X1.0 18/2C (2x1.0/18 AWG) - 601802CY
ÖLFLEX® 190 CY 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 2x1.0 mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.

ÖLFLEX® 190 CY 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 2x1.0 mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601802CY-25-ND 2181-601802CY-ND 69AC7622
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp ÖLFLEX 190 CY 2X1.0 18/2C (2x1.0/18 AWG) - 601802CY
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details