LAPP Multiple Conductor Cables 601603

Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601603-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601603-100-ND
Multiple Conductor Cables 2181-601603-100-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601603-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601603-25-ND
Multiple Conductor Cables 2181-601603-25-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601603-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601603-50-ND
Multiple Conductor Cables 2181-601603-50-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601603-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601603-10-ND
Multiple Conductor Cables 2181-601603-10-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601603-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601603-ND
Multiple Conductor Cables 2181-601603-ND
CABLE 3COND 16AWG GRAY

CABLE 3COND 16AWG GRAY

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 3G1.5 16/3C (3x1.5/16 AWG) - 601603 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 3G1.5 16/3C (3x1.5/16 AWG) - 601603
Control cable Lapp ÖLFLEX 190 3G1.5 16/3C (3x1.5/16 AWG) - 601603
ÖLFLEX® 190 3G1.5 16/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 3x1.5mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 3G1.5 16/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 3x1.5mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7612 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7612
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7612
UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Multi-Conductor Olflex - 96H6978 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Conductor Olflex
96H6978
Multi-Conductor Olflex 96H6978
MULTI-CONDUCTOR

MULTI-CONDUCTOR

Supplier's Site

Technical Specifications

  DigiKey DigiKey Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181-601603-100-ND 2181-601603-ND 69AC7612 96H6978
Product Name Multiple Conductor Cables Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 3G1.5 16/3C (3x1.5/16 AWG) - 601603 Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa Multi-Conductor Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details