LAPP Multiple Conductor Cables 601605

Description
5 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601605-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601605-50-ND
Multiple Conductor Cables 2181-601605-50-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

5 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601605-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601605-25-ND
Multiple Conductor Cables 2181-601605-25-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

5 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601605-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601605-10-ND
Multiple Conductor Cables 2181-601605-10-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601605-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601605-100-ND
Multiple Conductor Cables 2181-601605-100-ND
5 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601605-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601605-ND
Multiple Conductor Cables 2181-601605-ND
CABLE 5COND 16AWG GRAY

CABLE 5COND 16AWG GRAY

Buy Now Datasheet
Unshielded PVC Flexible power and control cable Lapp ÖLFLEX 190 5G1.5 16/5C (5x1.5/16 AWG) - 601605 -  - Automation24, Inc.
King of Prussia, PA, United States
Unshielded PVC Flexible power and control cable Lapp ÖLFLEX 190 5G1.5 16/5C (5x1.5/16 AWG) - 601605
Unshielded PVC Flexible power and control cable Lapp ÖLFLEX 190 5G1.5 16/5C (5x1.5/16 AWG) - 601605
ÖLFLEX® 190 5G1.5 16/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x1.5 mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 5G1.5 16/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x1.5 mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Cable, Multiconductor, 5 Conductor, 16Awg, Gray, 1000V, Per Ft; Cable Shielding Olflex - 01F2565 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 5 Conductor, 16Awg, Gray, 1000V, Per Ft; Cable Shielding Olflex
01F2565
Cable, Multiconductor, 5 Conductor, 16Awg, Gray, 1000V, Per Ft; Cable Shielding Olflex 01F2565
CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 16AWG, GRAY, 1000V, PER FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 16AWG, GRAY, 1000V, PER FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7616
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7616
UNSHLD FLEX CABLE, 5COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601605-50-ND 2181-601605-ND 01F2565
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshielded PVC Flexible power and control cable Lapp ÖLFLEX 190 5G1.5 16/5C (5x1.5/16 AWG) - 601605 Cable, Multiconductor, 5 Conductor, 16Awg, Gray, 1000V, Per Ft; Cable Shielding Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 5 # 5 #
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products