CABLE 25 COND 18 AWG GRAY
CABLE 25 COND 18 AWG GRAY FEET
UNSHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded
UNSHLD FLEX CABLE, 25COND, 18AWG, 100FT; Cable Shielding:Unshielded
ÖLFLEX® 190 25G1.0 18/25C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 25x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
| DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601825-ND | 01F2576 | |
| Product Name | Multiple Conductor Cables | Unshielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex | Control cable Lapp ÖLFLEX 190 25G1.0 18/25C (25x1.0/18 AWG) - 601825 |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Number of Conductors | 25 # | ||
| Rated Temperature | -25 to 90 C (-13 to 194 F) |