3 Conductor Multi-Conductor Cable Gray 14 AWG 10.00' (3.05m)
3 Conductor Multi-Conductor Cable Gray 14 AWG 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Gray 14 AWG 25.00' (7.62m)
3 Conductor Multi-Conductor Cable Gray 14 AWG 100.0' (30.5m)
CABLE 3COND 14AWG GRAY
UNSHLD FLEX CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded
14-3C 50 STR BC PVC PVC JKT GRY 600V 90C UL CSA CE
ÖLFLEX® 190 3G2.5 14/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 3x2.5mm² (14 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601403-10-ND | 2181-601403-ND | 69AC7607 | 07J1719 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa | 14-3C 50 Str Bc Pvc Pvc Jkt Gry 600V 90C Ul Csa Ce Olflex | Control cable Lapp ÖLFLEX 190 3G2.5 14/3C (3x2.5/14 AWG) - 601403 |
| Product Category | Cable | Cable | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper | Copper | |||
| Number of Conductors | 3 # | 3 # | |||
| North American | 14 AWG | 14 AWG |