LAPP Multiple Conductor Cables 601602

Description
CABLE 2 COND 16 AWG GRAY
Request a Quote Datasheet
Description
CABLE 2 COND 16 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601602-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601602-ND
Multiple Conductor Cables 2181-601602-ND
CABLE 2 COND 16 AWG GRAY

CABLE 2 COND 16 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-601602-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601602-DS-ND
Multiple Conductor Cables 2181-601602-DS-ND
CABLE 2 COND 16 AWG GRAY FEET

CABLE 2 COND 16 AWG GRAY FEET

Buy Now Datasheet
Wire/cable Olflex - 93B7674 - Newark, An Avnet Company
Chicago, IL, United States
Wire/cable Olflex
93B7674
Wire/cable Olflex 93B7674
WIRE/CABLE

WIRE/CABLE

Supplier's Site
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7611
Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7611
UNSHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 2X1.5 16/2C (2x1.5/16 AWG) - 601602 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 2X1.5 16/2C (2x1.5/16 AWG) - 601602
Control cable Lapp ÖLFLEX 190 2X1.5 16/2C (2x1.5/16 AWG) - 601602
ÖLFLEX® 190 2X1.0 16/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor quantity and size: 2x1.5mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 2X1.0 16/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor quantity and size: 2x1.5mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181-601602-ND 93B7674 69AC7611
Product Name Multiple Conductor Cables Wire/cable Olflex Unshld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp ÖLFLEX 190 2X1.5 16/2C (2x1.5/16 AWG) - 601602
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details