LAPP Multiple Conductor Cables 301802

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-301802-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-25-ND
Multiple Conductor Cables 2181-301802-25-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301802-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-10-ND
Multiple Conductor Cables 2181-301802-10-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301802-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-DS-ND
Multiple Conductor Cables 2181-301802-DS-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Gray 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-301802-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-50-ND
Multiple Conductor Cables 2181-301802-50-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301802-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-100-ND
Multiple Conductor Cables 2181-301802-100-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301802-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301802-ND
Multiple Conductor Cables 2181-301802-ND
CABLE 2COND 18AWG GRAY

CABLE 2COND 18AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7525
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7525
UNSHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp UNITRONIC 300 18/2C - 301802 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp UNITRONIC 300 18/2C - 301802
Control cable Lapp UNITRONIC 300 18/2C - 301802
UNITRONIC 300 18/2C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 2x0.82mm² (18 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

UNITRONIC 300 18/2C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 2x0.82mm² (18 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-301802-25-ND 2181-301802-ND 69AC7525
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp UNITRONIC 300 18/2C - 301802
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers