CABLE 7 COND 20 AWG GRAY
CABLE 7 COND 20 AWG GRAY FEET
UNSHLD FLEX CABLE, 7COND, 20AWG, 100FT; Cable Shielding:Unshielded
ÖLFLEX® 190 7G0.5 20/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 7x0.5 mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
| DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-602007-ND | 69AC7640 | |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa | Control cable Lapp ÖLFLEX 190 7G0.5 20/7C (7x0.5/20 AWG) - 602007 |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Number of Conductors | 7 # | ||
| Rated Temperature | -40 to 105 C (-40 to 221 F) |