LAPP Multiple Conductor Cables 601805CY

Description
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601805CY-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601805CY-100-ND
Multiple Conductor Cables 2181-601805CY-100-ND
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601805CY-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601805CY-10-ND
Multiple Conductor Cables 2181-601805CY-10-ND
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601805CY-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601805CY-25-ND
Multiple Conductor Cables 2181-601805CY-25-ND
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)

5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601805CY-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601805CY-50-ND
Multiple Conductor Cables 2181-601805CY-50-ND
5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 50.00' (15.24m)

5 Conductor Multi-Conductor Cable Gray 18 AWG Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601805CY-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601805CY-ND
Multiple Conductor Cables 2181-601805CY-ND
CABLE 5COND 18AWG GRAY SHLD

CABLE 5COND 18AWG GRAY SHLD

Buy Now Datasheet
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7628 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7628
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7628
SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 CY 5G1.0 18/5C (5x1.0/18 AWG) - 601805CY -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 CY 5G1.0 18/5C (5x1.0/18 AWG) - 601805CY
Control cable Lapp ÖLFLEX 190 CY 5G1.0 18/5C (5x1.0/18 AWG) - 601805CY
ÖLFLEX® 190 CY 5G1.0 18/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.

ÖLFLEX® 190 CY 5G1.0 18/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601805CY-100-ND 2181-601805CY-ND 69AC7628
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp ÖLFLEX 190 CY 5G1.0 18/5C (5x1.0/18 AWG) - 601805CY
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details