LAPP Control cable Lapp ÖLFLEX 190 4G0.5 20/4C (4x0.5/20 AWG) - 602004 602004

Description
ÖLFLEX® 190 4G0.5 20/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control cable Lapp ÖLFLEX 190 4G0.5 20/4C (4x0.5/20 AWG) - 602004 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 4G0.5 20/4C (4x0.5/20 AWG) - 602004
Control cable Lapp ÖLFLEX 190 4G0.5 20/4C (4x0.5/20 AWG) - 602004
ÖLFLEX® 190 4G0.5 20/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 4G0.5 20/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7638 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7638
Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7638
UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7638
Product Name Control cable Lapp ÖLFLEX 190 4G0.5 20/4C (4x0.5/20 AWG) - 602004 Unshld Flex Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
Application Instrumentation and Control; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00550670 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details