LAPP Multiple Conductor Cables 302403

Description
3 Conductor Multi-Conductor Cable Gray 24 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 24 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302403-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302403-50-ND
Multiple Conductor Cables 2181-302403-50-ND
3 Conductor Multi-Conductor Cable Gray 24 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 24 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302403-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302403-10-ND
Multiple Conductor Cables 2181-302403-10-ND
3 Conductor Multi-Conductor Cable Gray 24 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 24 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302403-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302403-25-ND
Multiple Conductor Cables 2181-302403-25-ND
3 Conductor Multi-Conductor Cable Gray 24 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 24 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302403-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302403-100-ND
Multiple Conductor Cables 2181-302403-100-ND
3 Conductor Multi-Conductor Cable Gray 24 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302403-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302403-ND
Multiple Conductor Cables 2181-302403-ND
CABLE 3COND 24AWG GRAY

CABLE 3COND 24AWG GRAY

Buy Now Datasheet
Control cable Lapp UNITRONIC 300 24/3C (3x0.24/24 AWG) - 302403 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp UNITRONIC 300 24/3C (3x0.24/24 AWG) - 302403
Control cable Lapp UNITRONIC 300 24/3C (3x0.24/24 AWG) - 302403
UNITRONIC® 300 24/3C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 3x0.24mm² (24 AWG). Specially formulated gray PVC jacket, Blended PVC insulation. Suitable for use in cable tray.

UNITRONIC® 300 24/3C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 3x0.24mm² (24 AWG). Specially formulated gray PVC jacket, Blended PVC insulation. Suitable for use in cable tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302403-50-ND 2181-302403-ND
Product Name Multiple Conductor Cables Multiple Conductor Cables Control cable Lapp UNITRONIC 300 24/3C (3x0.24/24 AWG) - 302403
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details