LAPP Multiple Conductor Cables 601004

Description
4 Conductor Multi-Conductor Cable Gray 10 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 10 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601004-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601004-50-ND
Multiple Conductor Cables 2181-601004-50-ND
4 Conductor Multi-Conductor Cable Gray 10 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Gray 10 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601004-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601004-100-ND
Multiple Conductor Cables 2181-601004-100-ND
4 Conductor Multi-Conductor Cable Gray 10 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601004-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601004-25-ND
Multiple Conductor Cables 2181-601004-25-ND
4 Conductor Multi-Conductor Cable Gray 10 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Gray 10 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601004-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601004-10-ND
Multiple Conductor Cables 2181-601004-10-ND
4 Conductor Multi-Conductor Cable Gray 10 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Gray 10 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601004-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601004-ND
Multiple Conductor Cables 2181-601004-ND
CABLE 4COND 10AWG GRAY

CABLE 4COND 10AWG GRAY

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 4G0.5 10/4C (4x0.5/10 AWG) - 601004 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 4G0.5 10/4C (4x0.5/10 AWG) - 601004
Control cable Lapp ÖLFLEX 190 4G0.5 10/4C (4x0.5/10 AWG) - 601004
ÖLFLEX® 190 4G0.5 10/4C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x6mm² (10 AWG), Specially formulated grey PVC jacket with specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 4G0.5 10/4C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 4x6mm² (10 AWG), Specially formulated grey PVC jacket with specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7602 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
69AC7602
Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa 69AC7602
UNSHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601004-50-ND 2181-601004-ND 69AC7602
Product Name Multiple Conductor Cables Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 4G0.5 10/4C (4x0.5/10 AWG) - 601004 Unshld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
North American 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details