LAPP Multiple Conductor Cables 601809

Description
CABLE 9 COND 18 AWG GRAY
Request a Quote Datasheet
Description
CABLE 9 COND 18 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601809-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601809-ND
Multiple Conductor Cables 2181-601809-ND
CABLE 9 COND 18 AWG GRAY

CABLE 9 COND 18 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-601809-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601809-DS-ND
Multiple Conductor Cables 2181-601809-DS-ND
CABLE 9 COND 18 AWG GRAY FEET

CABLE 9 COND 18 AWG GRAY FEET

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 9G1.0 18/9C (9x1.0/18 AWG) - 601809 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 9G1.0 18/9C (9x1.0/18 AWG) - 601809
Control cable Lapp ÖLFLEX 190 9G1.0 18/9C (9x1.0/18 AWG) - 601809
ÖLFLEX® 190 9G1.0 18/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 9x1.0 mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 9G1.0 18/7C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 9x1.0 mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
18-9C 19 Str Bc Pvc Pvc Jkt Gry 600V 90C Ul Csa Ce Olflex - 35K5940 - Newark, An Avnet Company
Chicago, IL, United States
18-9C 19 Str Bc Pvc Pvc Jkt Gry 600V 90C Ul Csa Ce Olflex
35K5940
18-9C 19 Str Bc Pvc Pvc Jkt Gry 600V 90C Ul Csa Ce Olflex 35K5940
18-9C 19 STR BC PVC PVC JKT GRY 600V 90C UL CSA CE

18-9C 19 STR BC PVC PVC JKT GRY 600V 90C UL CSA CE

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601809-ND 35K5940
Product Name Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 9G1.0 18/9C (9x1.0/18 AWG) - 601809 18-9C 19 Str Bc Pvc Pvc Jkt Gry 600V 90C Ul Csa Ce Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 9 #
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 534072 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details