LAPP Multiple Conductor Cables 601802

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601802-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802-10-ND
Multiple Conductor Cables 2181-601802-10-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802-100-ND
Multiple Conductor Cables 2181-601802-100-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802-50-ND
Multiple Conductor Cables 2181-601802-50-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601802-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601802-25-ND
Multiple Conductor Cables 2181-601802-25-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7621
Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7621
UNSHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 2X1.0 18/2C (2x1.0/18 AWG) - 601802 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 2X1.0 18/2C (2x1.0/18 AWG) - 601802
Control cable Lapp ÖLFLEX 190 2X1.0 18/2C (2x1.0/18 AWG) - 601802
ÖLFLEX® 190 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor quantity and size: 2x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 2X1.0 18/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor quantity and size: 2x1.0mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601802-10-ND 69AC7621
Product Name Multiple Conductor Cables Unshld Flex Cable, 2Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp ÖLFLEX 190 2X1.0 18/2C (2x1.0/18 AWG) - 601802
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC11668M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details