LAPP Multiple Conductor Cables 302006

Description
6 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302006-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302006-50-ND
Multiple Conductor Cables 2181-302006-50-ND
6 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

6 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302006-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302006-10-ND
Multiple Conductor Cables 2181-302006-10-ND
6 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

6 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302006-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302006-100-ND
Multiple Conductor Cables 2181-302006-100-ND
6 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302006-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302006-25-ND
Multiple Conductor Cables 2181-302006-25-ND
6 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

6 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302006-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302006-ND
Multiple Conductor Cables 2181-302006-ND
CABLE 6COND 20AWG GRAY

CABLE 6COND 20AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7533 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7533
Unshld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7533
UNSHLD FLEX CABLE, 6COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp UNITRONIC 300 20/6C (6x0.62/20 AWG) - 302006 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp UNITRONIC 300 20/6C (6x0.62/20 AWG) - 302006
Control cable Lapp UNITRONIC 300 20/6C (6x0.62/20 AWG) - 302006
UNITRONIC® 300 20/6C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 6x0.62mm² (20 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

UNITRONIC® 300 20/6C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Conductor size and quantity: 6x0.62mm² (20 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-302006-50-ND 2181-302006-ND 69AC7533
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 6Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp UNITRONIC 300 20/6C (6x0.62/20 AWG) - 302006
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details