12 Conductor Multi-Conductor Cable Gray 16 AWG Braid 50.00' (15.24m)
12 Conductor Multi-Conductor Cable Gray 16 AWG Braid 25.00' (7.62m)
12 Conductor Multi-Conductor Cable Gray 16 AWG Braid Enter Number of Feet in Order Quantity
12 Conductor Multi-Conductor Cable Gray 16 AWG Braid 10.00' (3.05m)
12 Conductor Multi-Conductor Cable Gray 16 AWG Braid 100.0' (30.5m)
CABLE 12CON 16AWG GRAY SHLD
ÖLFLEX® 190 CY 12G1.5 16/12C is a multi-conductor cable with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 12x1.5mm² (16 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation, with PVC inner jacket/tinned copper braid (85% coverage) shielding. It is UL TC approved so it can be routed in tray and shielded for EMI and RFI protection.
SHLD FLEX CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct
| DigiKey | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601612CY-50-ND | 2181-601612CY-ND | 69AC7619 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Control cable Lapp ÖLFLEX 190 CY 12G1.5 16/12C (12x1.5/16 AWG) - 601612CY | Shld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Cable Shielding | Braid | Braid | ||
| Number of Conductors | 12 # | 12 # |