LAPP Multiple Conductor Cables 602003

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-602003-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602003-100-ND
Multiple Conductor Cables 2181-602003-100-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-602003-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602003-50-ND
Multiple Conductor Cables 2181-602003-50-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-602003-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602003-25-ND
Multiple Conductor Cables 2181-602003-25-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-602003-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602003-10-ND
Multiple Conductor Cables 2181-602003-10-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 20 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-602003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602003-ND
Multiple Conductor Cables 2181-602003-ND
CABLE 3COND 20AWG GRAY

CABLE 3COND 20AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
69AC7636
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 69AC7636
UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Control cable Lapp ÖLFLEX 190 3G0.5 20/3C (3x0.5/20 AWG) - 602003 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 3G0.5 20/3C (3x0.5/20 AWG) - 602003
Control cable Lapp ÖLFLEX 190 3G0.5 20/3C (3x0.5/20 AWG) - 602003
ÖLFLEX® 190 3G0.5 20/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 3x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 3G0.5 20/3C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 3x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-602003-100-ND 2181-602003-ND 69AC7636
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa Control cable Lapp ÖLFLEX 190 3G0.5 20/3C (3x0.5/20 AWG) - 602003
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details