LAPP Multiple Conductor Cables 602002

Description
CABLE 2 COND 20 AWG GRAY
Request a Quote Datasheet
Description
CABLE 2 COND 20 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-602002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602002-ND
Multiple Conductor Cables 2181-602002-ND
CABLE 2 COND 20 AWG GRAY

CABLE 2 COND 20 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-602002-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-602002-DS-ND
Multiple Conductor Cables 2181-602002-DS-ND
CABLE 2 COND 20 AWG GRAY FEET

CABLE 2 COND 20 AWG GRAY FEET

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 2X0.5 20/2C (2x0.5/20 AWG) - 602002 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 2X0.5 20/2C (2x0.5/20 AWG) - 602002
Control cable Lapp ÖLFLEX 190 2X0.5 20/2C (2x0.5/20 AWG) - 602002
ÖLFLEX® 190 2X0.5 20/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 2x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 2X0.5 20/2C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 2x0.5mm² (20 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Wire/cable Rohs Compliant Olflex - 18C0371 - Newark, An Avnet Company
Chicago, IL, United States
Wire/cable Rohs Compliant Olflex
18C0371
Wire/cable Rohs Compliant Olflex 18C0371
WIRE/CABLE ROHS COMPLIANT: YES

WIRE/CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-602002-ND 18C0371
Product Name Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 2X0.5 20/2C (2x0.5/20 AWG) - 602002 Wire/cable Rohs Compliant Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6011A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details