5 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)
5 Conductor Multi-Conductor Cable Gray 18 AWG 25.00' (7.62m)
5 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)
5 Conductor Multi-Conductor Cable Gray 18 AWG 10.00' (3.05m)
CABLE 5COND 18AWG GRAY
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 185FT, 600V; Cable Shielding:Unshielded
UNSHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Unshielded
ÖLFLEX® 190 5G1.0 18/5C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 5x1.0 mm² (18 AWG). Specially formulated grey PVC jacket and specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
| DigiKey | DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-601805-100-ND | 2181-601805-ND | 01F2572 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable, 5 Conductor, 18Awg, 185Ft, 600V; Cable Shielding Olflex | Control cable Lapp ÖLFLEX 190 5G1.0 18/5C (5x1.0/18 AWG) - 601805 |
| Product Category | Cable | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 5 # | 5 # | ||
| North American | 18 AWG | 18 AWG |