CABLE 12 COND 20 AWG GRAY
CABLE 12 COND 20 AWG GRAY FEET
ÖLFLEX® 190 12G0.5 20/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor size and quantity: 12x0.5mm² (20 AWG), Specially formulated grey PVC jacket with specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.
UNSHLD FLEX CABLE, 12COND, 20AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-602012-ND | 69AC7641 | |
| Product Name | Multiple Conductor Cables | Control cable Lapp ÖLFLEX 190 12G0.5 20/12C (12x0.5/20 AWG) - 602012 | Unshld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Number of Conductors | 12 # | ||
| Rated Temperature | -40 to 105 C (-40 to 221 F) |