LAPP Multiple Conductor Cables 601612

Description
CABLE 12 COND 16 AWG GRAY
Request a Quote Datasheet
Description
CABLE 12 COND 16 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601612-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601612-ND
Multiple Conductor Cables 2181-601612-ND
CABLE 12 COND 16 AWG GRAY

CABLE 12 COND 16 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-601612-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601612-DS-ND
Multiple Conductor Cables 2181-601612-DS-ND
CABLE 12 COND 16 AWG GRAY FEET

CABLE 12 COND 16 AWG GRAY FEET

Buy Now Datasheet
Control cable Lapp ÖLFLEX 190 12G1.5 16/12C (12x1.5/16 AWG) - 601612 -  - Automation24, Inc.
King of Prussia, PA, United States
Control cable Lapp ÖLFLEX 190 12G1.5 16/12C (12x1.5/16 AWG) - 601612
Control cable Lapp ÖLFLEX 190 12G1.5 16/12C (12x1.5/16 AWG) - 601612
ÖLFLEX® 190 12G1.5 16/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, For control and power applications in an industrial environment, It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor count and size: 12x1.5mm² (16 AWG). Specially formulated grey PVC jacket with specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

ÖLFLEX® 190 12G1.5 16/12C is a multi-conductor cable, Highly oil-coolant-and solvent-resistant thermoplastic polymer jacket, For control and power applications in an industrial environment, It is designed for use in all electrical equipment under dry/damp and wet conditions. Conductor count and size: 12x1.5mm² (16 AWG). Specially formulated grey PVC jacket with specially formulated PVC/Nylon insulation. It is UL TC approved so it can be routed in tray.

Supplier's Site Datasheet
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7618 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7618
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7618
UNSHLD FLEX CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable; Cable Shielding Olflex - 01F2567 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F2567
Multiconductor Cable; Cable Shielding Olflex 01F2567
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:30 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:30 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2181-601612-ND 69AC7618 01F2567
Product Name Multiple Conductor Cables Control cable Lapp ÖLFLEX 190 12G1.5 16/12C (12x1.5/16 AWG) - 601612 Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa Multiconductor Cable; Cable Shielding Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 12 #
Rated Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details